Panduit Corp. Cable Assembly S12-40-C

Description
CBL TIE LOCKING NAT 40LBS 11.81" Product overview: S12-40-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S12-40-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL TIE LOCKING NAT 40LBS 11.81" Product overview: S12-40-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S12-40-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-S12-40-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-S12-40-C
Cable Assembly 482-S12-40-C
CBL TIE LOCKING NAT 40LBS 11.81" Product overview: S12-40-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S12-40-C can be used for catalog matching and distributor lookup.

CBL TIE LOCKING NAT 40LBS 11.81" Product overview: S12-40-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S12-40-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308916-S12-40-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308916-S12-40-C
Win Source Part Number: 1308916-S12-40-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 2.99" (75.95mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S12-40-C,61305625795 ,298-13080 Base Product Number: S12 Length - Approximate: 11.75" Length - Actual: 0.984' (300.00mm, 11.81")

Win Source Part Number: 1308916-S12-40-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.140" (3.56mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 2.99" (75.95mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: S12-40-C,61305625795,298-13080
Base Product Number: S12
Length - Approximate: 11.75"
Length - Actual: 0.984' (300.00mm, 11.81")

Buy Now Datasheet
Stronghold Cable Tie, 11.81L (300Mm), .1 Panduit - 39AH4822 - Newark, An Avnet Company
Chicago, IL, United States
Stronghold Cable Tie, 11.81L (300Mm), .1 Panduit
39AH4822
Stronghold Cable Tie, 11.81L (300Mm), .1 Panduit 39AH4822
StrongHold Cable Tie, 11.81L (300mm), .1

StrongHold Cable Tie, 11.81L (300mm), .1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 482-S12-40-C 1308916-S12-40-C 39AH4822
Product Name Cable Assembly Cables, Wires - Management - Cable Ties and Zip Ties Stronghold Cable Tie, 11.81L (300Mm), .1 Panduit
Cable Length 0.9842 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details