Panduit Corp. Laser, Self-Lam Label, Polyester, 1.00" W x 6.50" L S100X650YAJ

Description
Laser, Self-Lam Label, Polyester, 1.00" W x 6.50" L
Request a Quote Datasheet
Description
Laser, Self-Lam Label, Polyester, 1.00" W x 6.50" L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser, Self-Lam Label, Polyester, 1.00
Wilmington, MA, United States
Laser, Self-Lam Label, Polyester, 1.00" W x 6.50" L
S100X650YAJ
Laser, Self-Lam Label, Polyester, 1.00" W x 6.50" L S100X650YAJ
Laser, Self-Lam Label, Polyester, 1.00" W x 6.50" L

Laser, Self-Lam Label, Polyester, 1.00" W x 6.50" L

Buy Now
Labels, Labeling - 298-18713-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
298-18713-ND
Labels, Labeling 298-18713-ND
"White Self Laminating Label 1.00"" x 6.50"" (25.4mm x 165.1mm)"

"White Self Laminating Label 1.00"" x 6.50"" (25.4mm x 165.1mm)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Label Materials Label Materials
Product Number S100X650YAJ 298-18713-ND
Product Name Laser, Self-Lam Label, Polyester, 1.00" W x 6.50" L Labels, Labeling
Materials of Construction Plastic / Film Plastic / Film; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-707/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Pre-printed Labels - 4506170 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details