Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X650VATY

Description
Win Source Part Number: 1308764-S100X650VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18712,0749834397 7,S100X650VATY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308764-S100X650VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18712,0749834397 7,S100X650VATY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308764-S100X650VATY
Cables, Wires - Management - Labels, Labeling 1308764-S100X650VATY
Win Source Part Number: 1308764-S100X650VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18712,0749834397 7,S100X650VATY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)

Win Source Part Number: 1308764-S100X650VATY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer
Standard Package: 1,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 93°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-18712,07498343977,S100X650VATY
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308764-S100X650VATY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details