Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X650VADY

Description
Win Source Part Number: 1308765-S100X650VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343975,S100X650 VADY,298-23439 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)
Request a Quote
Description
Win Source Part Number: 1308765-S100X650VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343975,S100X650 VADY,298-23439 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308765-S100X650VADY
Cables, Wires - Management - Labels, Labeling 1308765-S100X650VADY
Win Source Part Number: 1308765-S100X650VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343975,S100X650 VADY,298-23439 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)

Win Source Part Number: 1308765-S100X650VADY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 1,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498343975,S100X650VADY,298-23439
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308765-S100X650VADY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12W5-P-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length - 3023013-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers