Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X650VAC

Description
Win Source Part Number: 1308695-S100X650VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18711,S100X650VA C Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308695-S100X650VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18711,S100X650VA C Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308695-S100X650VAC
Cables, Wires - Management - Labels, Labeling 1308695-S100X650VAC
Win Source Part Number: 1308695-S100X650VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18711,S100X650VA C Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)

Win Source Part Number: 1308695-S100X650VAC
Category: Cables, Wires - Management>Labels, Labeling
Series: PanTher™, P1™
Color: White
Package: Bulk
For Use With/Related Products: Panduit LS8E (Hand-Held)
Standard Package: 1
Material: Vinyl
Temperature Range - Operating: -46°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-18711,S100X650VAC
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 6.50" (25.4mm x 165.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308695-S100X650VAC
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details