Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X400YAJ

Description
Win Source Part Number: 1308767-S100X400YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X400YAJ,298-1870 9,07498350592 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308767-S100X400YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X400YAJ,298-1870 9,07498350592 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308767-S100X400YAJ
Cables, Wires - Management - Labels, Labeling 1308767-S100X400YAJ
Win Source Part Number: 1308767-S100X400YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X400YAJ,298-1870 9,07498350592 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)

Win Source Part Number: 1308767-S100X400YAJ
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 1,000
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: S100X400YAJ,298-18709,07498350592
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308767-S100X400YAJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details