Manufacturer: Panduit Corp
Win Source Part Number: 932581-S100X400VATY
Operating Temperature Range: -40°C ~ 93°C
Features: White Self Laminating Label 1.00" x 4.00" (25.4mm x 101.6mm)
Package: 2500 per Roll
Family Name: S100
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Other Part Number: S100X400VATY-ND, 07498343971, 298-18708
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 932581-S100X400VATY |
| Product Name | Unclassified - S100X400VATY |