Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X400VADY

Description
Win Source Part Number: 1308766-S100X400VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-20358,0749834396 9,S100X400VADY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308766-S100X400VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-20358,0749834396 9,S100X400VADY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308766-S100X400VADY
Cables, Wires - Management - Labels, Labeling 1308766-S100X400VADY
Win Source Part Number: 1308766-S100X400VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-20358,0749834396 9,S100X400VADY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)

Win Source Part Number: 1308766-S100X400VADY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 1,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-20358,07498343969,S100X400VADY
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308766-S100X400VADY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details