Win Source Part Number: 1308716-S100X400T1D
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 1,000
Material: Polyvinylidene Fluoride (PVDF)
Temperature Range - Operating: -53°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498333788
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 4.00" (25.4mm x 101.6mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308716-S100X400T1D |
| Product Name | Cables, Wires - Management - Labels, Labeling |