Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X387T1D

Description
Win Source Part Number: 1308717-S100X387T1D Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498333784 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 3.87" (25.4mm x 98.3mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308717-S100X387T1D Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498333784 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 3.87" (25.4mm x 98.3mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308717-S100X387T1D
Cables, Wires - Management - Labels, Labeling 1308717-S100X387T1D
Win Source Part Number: 1308717-S100X387T1D Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498333784 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 3.87" (25.4mm x 98.3mm)

Win Source Part Number: 1308717-S100X387T1D
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 1,000
Material: Polyvinylidene Fluoride (PVDF)
Temperature Range - Operating: -53°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498333784
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 3.87" (25.4mm x 98.3mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308717-S100X387T1D
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details