Win Source Part Number: 1308768-S100X244TAD-
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 1,000
Material: Polyvinylidene Fluoride (PVDF)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 61305631533,298-1807
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 2.44" (25.4mm x 62.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308768-S100X244TAD-A |
| Product Name | Cables, Wires - Management - Labels, Labeling |