Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X225YIJ

Description
Win Source Part Number: 1308770-S100X225YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X225YIJ,298-2343 5,07498350380 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308770-S100X225YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X225YIJ,298-2343 5,07498350380 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308770-S100X225YIJ
Cables, Wires - Management - Labels, Labeling 1308770-S100X225YIJ
Win Source Part Number: 1308770-S100X225YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X225YIJ,298-2343 5,07498350380 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Win Source Part Number: 1308770-S100X225YIJ
Category: Cables, Wires - Management>Labels, Labeling
Color: Yellow
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 1,000
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: S100X225YIJ,298-23435,07498350380
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308770-S100X225YIJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers