Win Source Part Number: 1308725-S100X225YEJ
Category: Cables, Wires - Management>Labels, Labeling
Color: Gray
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 1,000
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498308810
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308725-S100X225YEJ |
| Product Name | Cables, Wires - Management - Labels, Labeling |