Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X225YDJ

Description
Win Source Part Number: 1308776-S100X225YDJ Category: Cables, Wires - Management>Labels, Labeling Color: Green Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X225YDJ,07498350 324,298-23432 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308776-S100X225YDJ Category: Cables, Wires - Management>Labels, Labeling Color: Green Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X225YDJ,07498350 324,298-23432 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308776-S100X225YDJ
Cables, Wires - Management - Labels, Labeling 1308776-S100X225YDJ
Win Source Part Number: 1308776-S100X225YDJ Category: Cables, Wires - Management>Labels, Labeling Color: Green Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X225YDJ,07498350 324,298-23432 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Win Source Part Number: 1308776-S100X225YDJ
Category: Cables, Wires - Management>Labels, Labeling
Color: Green
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 1,000
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: S100X225YDJ,07498350324,298-23432
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308776-S100X225YDJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7174-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details