Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X225YAJ

Description
Win Source Part Number: 1308808-S100X225YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Box For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10091 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308808-S100X225YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Box For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10091 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308808-S100X225YAJ
Cables, Wires - Management - Labels, Labeling 1308808-S100X225YAJ
Win Source Part Number: 1308808-S100X225YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Box For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10091 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Win Source Part Number: 1308808-S100X225YAJ
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Box
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 1,000
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-10091
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308808-S100X225YAJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506 - bisco industries
Specs
Connector Type RJ-45
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details