Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X225VCTY

Description
Win Source Part Number: 1308727-S100X225VCTY Category: Cables, Wires - Management>Labels, Labeling Color: Brown Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498368064 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308727-S100X225VCTY Category: Cables, Wires - Management>Labels, Labeling Color: Brown Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498368064 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308727-S100X225VCTY
Cables, Wires - Management - Labels, Labeling 1308727-S100X225VCTY
Win Source Part Number: 1308727-S100X225VCTY Category: Cables, Wires - Management>Labels, Labeling Color: Brown Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498368064 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Win Source Part Number: 1308727-S100X225VCTY
Category: Cables, Wires - Management>Labels, Labeling
Color: Brown
Package: Bulk
For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer
Standard Package: 5,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 93°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498368064
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308727-S100X225VCTY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details