Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X225VATY

Description
Win Source Part Number: 1308772-S100X225VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18703,0749834396 5,S100X225VATY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308772-S100X225VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18703,0749834396 5,S100X225VATY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308772-S100X225VATY
Cables, Wires - Management - Labels, Labeling 1308772-S100X225VATY
Win Source Part Number: 1308772-S100X225VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18703,0749834396 5,S100X225VATY Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Win Source Part Number: 1308772-S100X225VATY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer
Standard Package: 5,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 93°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-18703,07498343965,S100X225VATY
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308772-S100X225VATY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details