Panduit Corp. Labels, Labeling S100X225VATY

Description
"White Self Laminating Label 1.00"" x 2.25"" (25.4mm x 57.2mm)"
Request a Quote Datasheet
Description
"White Self Laminating Label 1.00"" x 2.25"" (25.4mm x 57.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 298-18703-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
298-18703-ND
Labels, Labeling 298-18703-ND
"White Self Laminating Label 1.00"" x 2.25"" (25.4mm x 57.2mm)"

"White Self Laminating Label 1.00"" x 2.25"" (25.4mm x 57.2mm)"

Buy Now Datasheet
THERMTRANS, SELF-LAM LABEL, VINYL, 1.00
Wilmington, MA, United States
THERMTRANS, SELF-LAM LABEL, VINYL, 1.00"
S100X225VATY
THERMTRANS, SELF-LAM LABEL, VINYL, 1.00" S100X225VATY
THERMTRANS, SELF-LAM LABEL, VINYL, 1.00"

THERMTRANS, SELF-LAM LABEL, VINYL, 1.00"

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Label Materials Label Materials
Product Number 298-18703-ND S100X225VATY
Product Name Labels, Labeling THERMTRANS, SELF-LAM LABEL, VINYL, 1.00"
Materials of Construction Plastic / Film; Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2784055 - RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Color White
Width 0.2756 inches (7 mm)
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Label Sheets - 358785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 1.34 inches (34 mm)
View Details