Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X225VAC

Description
Win Source Part Number: 1308706-S100X225VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Box For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10308,S100X225VA C,Q2934369C Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308706-S100X225VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Box For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10308,S100X225VA C,Q2934369C Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308706-S100X225VAC
Cables, Wires - Management - Labels, Labeling 1308706-S100X225VAC
Win Source Part Number: 1308706-S100X225VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Box For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10308,S100X225VA C,Q2934369C Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Win Source Part Number: 1308706-S100X225VAC
Category: Cables, Wires - Management>Labels, Labeling
Series: PanTher™, P1™
Color: White
Package: Box
For Use With/Related Products: Panduit LS8E (Hand-Held)
Standard Package: 1
Material: Vinyl
Temperature Range - Operating: -46°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-10308,S100X225VAC,Q2934369C
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 2.25" (25.4mm x 57.2mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308706-S100X225VAC
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details