Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X220YAJ

Description
Win Source Part Number: 1308779-S100X220YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18700,S100X220YA J,07498357426 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.20" (25.40mm x 55.88mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308779-S100X220YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18700,S100X220YA J,07498357426 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.20" (25.40mm x 55.88mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308779-S100X220YAJ
Cables, Wires - Management - Labels, Labeling 1308779-S100X220YAJ
Win Source Part Number: 1308779-S100X220YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18700,S100X220YA J,07498357426 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 2.20" (25.40mm x 55.88mm)

Win Source Part Number: 1308779-S100X220YAJ
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 1,000
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-18700,S100X220YAJ,07498357426
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 2.20" (25.40mm x 55.88mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308779-S100X220YAJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details