Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X160YAJ

Description
Win Source Part Number: 1308781-S100X160YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18698,S100X160YA J,07498357428 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.60" (25.40mm x 40.64mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308781-S100X160YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18698,S100X160YA J,07498357428 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.60" (25.40mm x 40.64mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308781-S100X160YAJ
Cables, Wires - Management - Labels, Labeling 1308781-S100X160YAJ
Win Source Part Number: 1308781-S100X160YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18698,S100X160YA J,07498357428 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.60" (25.40mm x 40.64mm)

Win Source Part Number: 1308781-S100X160YAJ
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 2,500
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-18698,S100X160YAJ,07498357428
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 1.60" (25.40mm x 40.64mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308781-S100X160YAJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details