Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X150YIJ

Description
Win Source Part Number: 1308782-S100X150YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498349603,298-1869 6,S100X150YIJ Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308782-S100X150YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498349603,298-1869 6,S100X150YIJ Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308782-S100X150YIJ
Cables, Wires - Management - Labels, Labeling 1308782-S100X150YIJ
Win Source Part Number: 1308782-S100X150YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498349603,298-1869 6,S100X150YIJ Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)

Win Source Part Number: 1308782-S100X150YIJ
Category: Cables, Wires - Management>Labels, Labeling
Color: Yellow
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 2,500
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498349603,298-18696,S100X150YIJ
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308782-S100X150YIJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details