Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X150YAJ

Description
Win Source Part Number: 1308785-S100X150YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10681,S100X150YA J,07498346392 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308785-S100X150YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10681,S100X150YA J,07498346392 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308785-S100X150YAJ
Cables, Wires - Management - Labels, Labeling 1308785-S100X150YAJ
Win Source Part Number: 1308785-S100X150YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 2,500 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-10681,S100X150YA J,07498346392 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)

Win Source Part Number: 1308785-S100X150YAJ
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 2,500
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-10681,S100X150YAJ,07498346392
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308785-S100X150YAJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details