Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X150VIC

Description
Win Source Part Number: 1308700-S100X150VIC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: Yellow Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X150VIC,07498378 620,298-18695 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308700-S100X150VIC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: Yellow Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X150VIC,07498378 620,298-18695 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308700-S100X150VIC
Cables, Wires - Management - Labels, Labeling 1308700-S100X150VIC
Win Source Part Number: 1308700-S100X150VIC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: Yellow Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S100X150VIC,07498378 620,298-18695 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)

Win Source Part Number: 1308700-S100X150VIC
Category: Cables, Wires - Management>Labels, Labeling
Series: PanTher™, P1™
Color: Yellow
Package: Bulk
For Use With/Related Products: Panduit LS8E (Hand-Held)
Standard Package: 1
Material: Vinyl
Temperature Range - Operating: -46°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: S100X150VIC,07498378620,298-18695
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308700-S100X150VIC
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details