The Win Source part number 1308788-S100X150VDTY
Win Source Part Number: 1308788-S100X150VDTY
Category: Cables, Wires - Management>Labels, Labeling
Color: Green
Package: Bulk
For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer
Standard Package: 5,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 93°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-20350,0749836794
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308788-S100X150VDTY |
| Product Name | Cables, Wires - Management - Labels, Labeling |