Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X150VCTY

Description
Win Source Part Number: 1308735-S100X150VCTY Category: Cables, Wires - Management>Labels, Labeling Color: Brown Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498367930 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308735-S100X150VCTY Category: Cables, Wires - Management>Labels, Labeling Color: Brown Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498367930 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308735-S100X150VCTY
Cables, Wires - Management - Labels, Labeling 1308735-S100X150VCTY
Win Source Part Number: 1308735-S100X150VCTY Category: Cables, Wires - Management>Labels, Labeling Color: Brown Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498367930 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)

Win Source Part Number: 1308735-S100X150VCTY
Category: Cables, Wires - Management>Labels, Labeling
Color: Brown
Package: Bulk
For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer
Standard Package: 5,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 93°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498367930
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 1.50" (25.4mm x 38.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308735-S100X150VCTY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details