Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X138TAD-A

Description
Win Source Part Number: 1308790-S100X138TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631530,298-1808 6 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.38" (25.4mm x 35.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308790-S100X138TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631530,298-1808 6 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.38" (25.4mm x 35.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308790-S100X138TAD-A
Cables, Wires - Management - Labels, Labeling 1308790-S100X138TAD-A
Win Source Part Number: 1308790-S100X138TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631530,298-1808 6 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.38" (25.4mm x 35.1mm)

Win Source Part Number: 1308790-S100X138TAD-A
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 5,000
Material: Polyvinylidene Fluoride (PVDF)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 61305631530,298-18086
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 1.38" (25.4mm x 35.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308790-S100X138TAD-A
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details