Win Source Part Number: 1308739-S100X125VADY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 5,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-23409,S100X125VA
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 1.25" (25.4mm x 31.8mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308739-S100X125VADY |
| Product Name | Cables, Wires - Management - Labels, Labeling |