Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X125VAC

Description
Win Source Part Number: 1308707-S100X125VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Box For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.90.5060 Mfr: Panduit Corp Other Names: S100X125VAC,298-1011 8 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.25" (25.4mm x 31.8mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308707-S100X125VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Box For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.90.5060 Mfr: Panduit Corp Other Names: S100X125VAC,298-1011 8 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.25" (25.4mm x 31.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308707-S100X125VAC
Cables, Wires - Management - Labels, Labeling 1308707-S100X125VAC
Win Source Part Number: 1308707-S100X125VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Box For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.90.5060 Mfr: Panduit Corp Other Names: S100X125VAC,298-1011 8 Base Product Number: S100 Label Type: Self Laminating Label Size: 1.00" x 1.25" (25.4mm x 31.8mm)

Win Source Part Number: 1308707-S100X125VAC
Category: Cables, Wires - Management>Labels, Labeling
Series: PanTher™, P1™
Color: White
Package: Box
For Use With/Related Products: Panduit LS8E (Hand-Held)
Standard Package: 1
Material: Vinyl
Temperature Range - Operating: -46°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.90.5060
Mfr: Panduit Corp
Other Names: S100X125VAC,298-10118
Base Product Number: S100
Label Type: Self Laminating
Label Size: 1.00" x 1.25" (25.4mm x 31.8mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308707-S100X125VAC
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers