Panduit Corp. Cables, Wires - Management - Labels, Labeling S100X075TAD-A

Description
Win Source Part Number: 1308743-S100X075TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631815,298-1808 5 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 0.75" (25.4mm x 19.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308743-S100X075TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631815,298-1808 5 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 0.75" (25.4mm x 19.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308743-S100X075TAD-A
Cables, Wires - Management - Labels, Labeling 1308743-S100X075TAD-A
Win Source Part Number: 1308743-S100X075TAD- A Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Polyvinylidene Fluoride (PVDF) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 61305631815,298-1808 5 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.00" x 0.75" (25.4mm x 19.1mm)

Win Source Part Number: 1308743-S100X075TAD-A
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 5,000
Material: Polyvinylidene Fluoride (PVDF)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 61305631815,298-18085
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.00" x 0.75" (25.4mm x 19.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308743-S100X075TAD-A
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details