Ring Terminal Connector 3/8 Stud Flat Sided 1/0 AWG Crimp, Funnel Opening
Win Source Part Number: 1285164-S1/0-38R-X
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 1/0 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Flat Sided
Thickness: 0.120" (3.05mm)
Width - Outer Edges: 0.760" (19.30mm)
Length - Overall: 1.700" (43.18mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15764,S1/0-38R-X
Base Product Number: S1/0
Product Status: Obsolete
TERMINAL, RING TONGUE, 3/8", 0AWG; Stud Size - Metric:-; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15764-ND | 1285164-S1/0-38R-X | 45AC6183 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, 3/8", 0Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |