Panduit Corp. Ring Connectors S1/0-12R-X

Description
Ring Terminal Connector 1/2 Stud Flat Sided 1/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Flat Sided 1/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15761-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15761-ND
Ring Connectors 298-15761-ND
Ring Terminal Connector 1/2 Stud Flat Sided 1/0 AWG Crimp, Funnel Opening

Ring Terminal Connector 1/2 Stud Flat Sided 1/0 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285189-S1/0-12R-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285189-S1/0-12R-X
Connectors, Interconnects - Terminals - Ring Connectors 1285189-S1/0-12R-X
Win Source Part Number: 1285189-S1/0-12R-X Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 1/0 AWG Contact Material: Copper Standard Package: 10 Terminal Type: Flat Sided Thickness: 0.120" (3.05mm) Width - Outer Edges: 0.820" (20.83mm) Length - Overall: 1.900" (48.26mm) Insulation: Non-Insulated Stud/Tab Size: 1/2 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15761,S1/0-12R-X Base Product Number: S1/0 Product Status: Obsolete

Win Source Part Number: 1285189-S1/0-12R-X
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 1/0 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Flat Sided
Thickness: 0.120" (3.05mm)
Width - Outer Edges: 0.820" (20.83mm)
Length - Overall: 1.900" (48.26mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/2 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15761,S1/0-12R-X
Base Product Number: S1/0
Product Status: Obsolete

Buy Now Datasheet
Tubular Ring Terminal 1/0 Awg, 1/2
Chicago, IL, United States
Tubular Ring Terminal 1/0 Awg, 1/2" Stud Size, Non-Insulated Rohs Compliant Panduit
66H4156
Tubular Ring Terminal 1/0 Awg, 1/2" Stud Size, Non-Insulated Rohs Compliant Panduit 66H4156
Tubular Ring Terminal 1/0 AWG, 1/2" Stud Size, Non-Insulated RoHS Compliant: Yes

Tubular Ring Terminal 1/0 AWG, 1/2" Stud Size, Non-Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15761-ND 1285189-S1/0-12R-X 66H4156
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Tubular Ring Terminal 1/0 Awg, 1/2" Stud Size, Non-Insulated Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data