Win Source Part Number: 1308796-S075X150YAJ
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 2,500
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498368387,298-1868
Base Product Number: S075X150
Label Type: Self Laminating
Label Size: 0.75" x 1.50" (19.05mm x 38.10mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308796-S075X150YAJ |
| Product Name | Cables, Wires - Management - Labels, Labeling |