Panduit Corp. Cables, Wires - Management - Labels, Labeling S075X150VAC

Description
Win Source Part Number: 1308702-S075X150VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S075X150VAC,298-1868 3 Base Product Number: S075X150 Label Type: Self Laminating Label Size: 0.75" x 1.50" (19.05mm x 38.10mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308702-S075X150VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S075X150VAC,298-1868 3 Base Product Number: S075X150 Label Type: Self Laminating Label Size: 0.75" x 1.50" (19.05mm x 38.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308702-S075X150VAC
Cables, Wires - Management - Labels, Labeling 1308702-S075X150VAC
Win Source Part Number: 1308702-S075X150VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S075X150VAC,298-1868 3 Base Product Number: S075X150 Label Type: Self Laminating Label Size: 0.75" x 1.50" (19.05mm x 38.10mm)

Win Source Part Number: 1308702-S075X150VAC
Category: Cables, Wires - Management>Labels, Labeling
Series: PanTher™, P1™
Color: White
Package: Bulk
For Use With/Related Products: Panduit LS8E (Hand-Held)
Standard Package: 1
Material: Vinyl
Temperature Range - Operating: -46°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: S075X150VAC,298-18683
Base Product Number: S075X150
Label Type: Self Laminating
Label Size: 0.75" x 1.50" (19.05mm x 38.10mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308702-S075X150VAC
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Harnessing, Adaptation for ETAS measuring technique, ETK interface cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details