Panduit Corp. Cables, Wires - Management - Labels, Labeling S050X150VADY

Description
Win Source Part Number: 1308801-S050X150VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-18674,S050X150VA DY,07498343926 Base Product Number: S050X150 Label Type: Self Laminating Label Size: 0.50" x 1.50" (12.7mm x 38.1mm)
Request a Quote
Description
Win Source Part Number: 1308801-S050X150VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-18674,S050X150VA DY,07498343926 Base Product Number: S050X150 Label Type: Self Laminating Label Size: 0.50" x 1.50" (12.7mm x 38.1mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308801-S050X150VADY
Cables, Wires - Management - Labels, Labeling 1308801-S050X150VADY
Win Source Part Number: 1308801-S050X150VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-18674,S050X150VA DY,07498343926 Base Product Number: S050X150 Label Type: Self Laminating Label Size: 0.50" x 1.50" (12.7mm x 38.1mm)

Win Source Part Number: 1308801-S050X150VADY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 5,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-18674,S050X150VADY,07498343926
Base Product Number: S050X150
Label Type: Self Laminating
Label Size: 0.50" x 1.50" (12.7mm x 38.1mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308801-S050X150VADY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details