Panduit Corp. Cables, Wires - Management - Labels, Labeling S050X075YAJ

Description
Win Source Part Number: 1308804-S050X075YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 5,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498349595,298-1067 5,S050X075YAJ Base Product Number: S050X075 Label Type: Self Laminating Label Size: 0.50" x 0.75" (12.7mm x 19.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308804-S050X075YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 5,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498349595,298-1067 5,S050X075YAJ Base Product Number: S050X075 Label Type: Self Laminating Label Size: 0.50" x 0.75" (12.7mm x 19.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308804-S050X075YAJ
Cables, Wires - Management - Labels, Labeling 1308804-S050X075YAJ
Win Source Part Number: 1308804-S050X075YAJ Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 5,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498349595,298-1067 5,S050X075YAJ Base Product Number: S050X075 Label Type: Self Laminating Label Size: 0.50" x 0.75" (12.7mm x 19.1mm)

Win Source Part Number: 1308804-S050X075YAJ
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 5,000
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498349595,298-10675,S050X075YAJ
Base Product Number: S050X075
Label Type: Self Laminating
Label Size: 0.50" x 0.75" (12.7mm x 19.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308804-S050X075YAJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details