Panduit Corp. Cables, Wires - Management - Labels, Labeling S025X075VAC

Description
Win Source Part Number: 1308705-S025X075VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23399,S025X075VA C,07498333547 Base Product Number: S025X075 Label Type: Self Laminating Label Size: 0.25" x 0.75" (6.4mm x 19.1mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308705-S025X075VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23399,S025X075VA C,07498333547 Base Product Number: S025X075 Label Type: Self Laminating Label Size: 0.25" x 0.75" (6.4mm x 19.1mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308705-S025X075VAC
Cables, Wires - Management - Labels, Labeling 1308705-S025X075VAC
Win Source Part Number: 1308705-S025X075VAC Category: Cables, Wires - Management>Labels, Labeling Series: PanTher™, P1™ Color: White Package: Bulk For Use With/Related Products: Panduit LS8E (Hand-Held) Standard Package: 1 Material: Vinyl Temperature Range - Operating: -46°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-23399,S025X075VA C,07498333547 Base Product Number: S025X075 Label Type: Self Laminating Label Size: 0.25" x 0.75" (6.4mm x 19.1mm)

Win Source Part Number: 1308705-S025X075VAC
Category: Cables, Wires - Management>Labels, Labeling
Series: PanTher™, P1™
Color: White
Package: Bulk
For Use With/Related Products: Panduit LS8E (Hand-Held)
Standard Package: 1
Material: Vinyl
Temperature Range - Operating: -46°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-23399,S025X075VAC,07498333547
Base Product Number: S025X075
Label Type: Self Laminating
Label Size: 0.25" x 0.75" (6.4mm x 19.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308705-S025X075VAC
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details