Panduit Corp. Reducer Fitting For Ld Raceway From Size 5 To Size 3. For Use With Ld5 And Ld3 Raceway. Rohs Compliant Panduit RF5X3WH-E

Description
Reducer fitting for LD raceway from size 5 to size 3. For use with LD5 and LD3 raceway. RoHS Compliant: Yes
Description
Reducer fitting for LD raceway from size 5 to size 3. For use with LD5 and LD3 raceway. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reducer Fitting For Ld Raceway From Size 5 To Size 3. For Use With Ld5 And Ld3 Raceway. Rohs Compliant Panduit - 66H3839 - Newark, An Avnet Company
Chicago, IL, United States
Reducer Fitting For Ld Raceway From Size 5 To Size 3. For Use With Ld5 And Ld3 Raceway. Rohs Compliant Panduit
66H3839
Reducer Fitting For Ld Raceway From Size 5 To Size 3. For Use With Ld5 And Ld3 Raceway. Rohs Compliant Panduit 66H3839
Reducer fitting for LD raceway from size 5 to size 3. For use with LD5 and LD3 raceway. RoHS Compliant: Yes

Reducer fitting for LD raceway from size 5 to size 3. For use with LD5 and LD3 raceway. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H3839
Product Name Reducer Fitting For Ld Raceway From Size 5 To Size 3. For Use With Ld5 And Ld3 Raceway. Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details