Panduit Corp. Machine Screw QB-S8-500-C

Description
Drive
Request a Quote Datasheet
Description
Drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 298-20335-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
298-20335-ND
Machine Screw 298-20335-ND
Drive

Drive

Buy Now Datasheet
Phillips/slotted Screw, No 8, 12.7Mm L; Thread Size Metric Panduit - 05AC8624 - Newark, An Avnet Company
Chicago, IL, United States
Phillips/slotted Screw, No 8, 12.7Mm L; Thread Size Metric Panduit
05AC8624
Phillips/slotted Screw, No 8, 12.7Mm L; Thread Size Metric Panduit 05AC8624
PHILLIPS/SLOTTED SCREW, NO 8, 12.7MM L; Thread Size - Metric:-; Thread Size - Imperial:#8; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Phillips Head Slotted; Product Range:Quick-Build HarnessRoHS Compliant: NA

PHILLIPS/SLOTTED SCREW, NO 8, 12.7MM L; Thread Size - Metric:-; Thread Size - Imperial:#8; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Phillips Head Slotted; Product Range:Quick-Build HarnessRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number 298-20335-ND 05AC8624
Product Name Machine Screw Phillips/slotted Screw, No 8, 12.7Mm L; Thread Size Metric Panduit
Screw Type Machine Screw
Head Type Pan Head Other; Phillips Head Slotted
Standard Drives Philips / Frearson
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - R2-56X3/82701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details