Panduit Corp. Rack Accessories - PZICFRK PZICFRK

Description
Manufacturer: Panduit Corp Win Source Part Number: 866338-PZICFRK Series: * Features: Rack Package: Bulk Family Name: PZICFR Categories: Boxes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected Other Part Number: 7498310395, -3255-PZICFRK
Request a Quote
Description
Manufacturer: Panduit Corp Win Source Part Number: 866338-PZICFRK Series: * Features: Rack Package: Bulk Family Name: PZICFR Categories: Boxes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected Other Part Number: 7498310395, -3255-PZICFRK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - PZICFRK - PZICFRK - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - PZICFRK
PZICFRK
Rack Accessories - PZICFRK PZICFRK
Manufacturer: Panduit Corp Win Source Part Number: 866338-PZICFRK Series: * Features: Rack Package: Bulk Family Name: PZICFR Categories: Boxes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected Other Part Number: 7498310395, -3255-PZICFRK

Manufacturer: Panduit Corp
Win Source Part Number: 866338-PZICFRK
Series: *
Features: Rack
Package: Bulk
Family Name: PZICFR
Categories: Boxes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
Other Part Number: 7498310395, -3255-PZICFRK

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number PZICFRK
Product Name Rack Accessories - PZICFRK
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
TG Series Enclosures - 100-404-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details