Panduit Corp. Tags PVT-41

Description
"TAG ELECTRL WARN 5.75""X3"" 5PC"
Request a Quote Datasheet
Description
"TAG ELECTRL WARN 5.75""X3"" 5PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tags - 298-10708-ND - DigiKey
Thief River Falls, MN, United States
"TAG ELECTRL WARN 5.75""X3"" 5PC"

"TAG ELECTRL WARN 5.75""X3"" 5PC"

Buy Now Datasheet
Label, Tag, 76Mm X 146Mm, 5Pcs; Label Type Panduit - 92F8195 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tag, 76Mm X 146Mm, 5Pcs; Label Type Panduit
92F8195
Label, Tag, 76Mm X 146Mm, 5Pcs; Label Type Panduit 92F8195
LABEL, TAG, 76Mm x 146MM, 5PCS; Label Type:Tag; Label Height:76mm; Label Width:146mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger Do Not Operate; Label Colour:Red / Black on White; Pack Quantity:5; Product Range:- RoHS Compliant: Yes

LABEL, TAG, 76Mm x 146MM, 5PCS; Label Type:Tag; Label Height:76mm; Label Width:146mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger Do Not Operate; Label Colour:Red / Black on White; Pack Quantity:5; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-10708-ND 92F8195
Product Name Tags Label, Tag, 76Mm X 146Mm, 5Pcs; Label Type Panduit
Materials of Construction Plastic / Film Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details