Panduit Corp. Safety Tags PVT-1153-Q

Description
Safety Tags, 5.75in x 3.25in, Front: "CAUTION DO NOT OPERATE PRECAUCION NO HACER FUNCIONAR", Back: CAUTION DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PRECAUCION NO SACAR ESTA ETIQUETA NOTAS: _______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.
Description
Safety Tags, 5.75in x 3.25in, Front: "CAUTION DO NOT OPERATE PRECAUCION NO HACER FUNCIONAR", Back: CAUTION DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PRECAUCION NO SACAR ESTA ETIQUETA NOTAS: _______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1153-Q - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1153-Q
Safety Tags PVT-1153-Q
Safety Tags, 5.75in x 3.25in, Front: "CAUTION DO NOT OPERATE PRECAUCION NO HACER FUNCIONAR", Back: CAUTION DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PRECAUCION NO SACAR ESTA ETIQUETA NOTAS: _______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Safety Tags, 5.75in x 3.25in, Front: "CAUTION DO NOT OPERATE PRECAUCION NO HACER FUNCIONAR", Back: CAUTION DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PRECAUCION NO SACAR ESTA ETIQUETA NOTAS: _______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PVT-1153-Q
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details