Panduit Corp. Safety Tags PVT-1152

Description
Safety Tags, 5.75in x 3.25in, Front: "OUT OF SERVICE FUERA DE SERVICIO", Back: OUT OF SERVICE DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE FUERA DE SERVICIO NO SACAR ESTA ETIQUETA NOTAS:_______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.
Description
Safety Tags, 5.75in x 3.25in, Front: "OUT OF SERVICE FUERA DE SERVICIO", Back: OUT OF SERVICE DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE FUERA DE SERVICIO NO SACAR ESTA ETIQUETA NOTAS:_______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1152 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1152
Safety Tags PVT-1152
Safety Tags, 5.75in x 3.25in, Front: "OUT OF SERVICE FUERA DE SERVICIO", Back: OUT OF SERVICE DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE FUERA DE SERVICIO NO SACAR ESTA ETIQUETA NOTAS:_______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: "OUT OF SERVICE FUERA DE SERVICIO", Back: OUT OF SERVICE DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE FUERA DE SERVICIO NO SACAR ESTA ETIQUETA NOTAS:_______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PVT-1152
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details