Panduit Corp. Safety Tags PVT-1151

Description
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT USE PELIGRO INSEGURO NO LO USE", Back: DANGER DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PELIGRO NO SACAR ESTA ETIQUETA NOTAS:_______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.
Request a Quote Datasheet
Description
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT USE PELIGRO INSEGURO NO LO USE", Back: DANGER DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PELIGRO NO SACAR ESTA ETIQUETA NOTAS:_______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1151 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1151
Safety Tags PVT-1151
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT USE PELIGRO INSEGURO NO LO USE", Back: DANGER DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PELIGRO NO SACAR ESTA ETIQUETA NOTAS:_______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT USE PELIGRO INSEGURO NO LO USE", Back: DANGER DO NOT REMOVE THIS TAG REMARKS: _______ SEE OTHER SIDE PELIGRO NO SACAR ESTA ETIQUETA NOTAS:_______ VER AL OTRO LADO", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.

Supplier's Site
Tags - 298-10923-ND - DigiKey
Thief River Falls, MN, United States
"TAG 5.75""X3.25"" RED/BLACK/WHITE"

"TAG 5.75""X3.25"" RED/BLACK/WHITE"

Buy Now Datasheet

Technical Specifications

  Panduit Corp. DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number PVT-1151 298-10923-ND
Product Name Safety Tags Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 7760970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details