Panduit Corp. Safety Tags PVT-1150

Description
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE - THIS TAG & LOCK TO BE REMOVED ONLY BY PERSON SHOWN ON BACK PELIGRO NO PONGA EN FUNCIONAMIENTO - ESTA ETIQUETA Y SEGURO DEBE SER SACADA SOLAMENTE POR LA PERSONA CITADA ATRAS, Back: "DANGER EQUIPMENT LOCKED OUT BY ____ DATE ____ PELIGRO EQUIPO ASEGURADO POR ___ FECHA ____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.
Description
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE - THIS TAG & LOCK TO BE REMOVED ONLY BY PERSON SHOWN ON BACK PELIGRO NO PONGA EN FUNCIONAMIENTO - ESTA ETIQUETA Y SEGURO DEBE SER SACADA SOLAMENTE POR LA PERSONA CITADA ATRAS, Back: "DANGER EQUIPMENT LOCKED OUT BY ____ DATE ____ PELIGRO EQUIPO ASEGURADO POR ___ FECHA ____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1150 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1150
Safety Tags PVT-1150
Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE - THIS TAG & LOCK TO BE REMOVED ONLY BY PERSON SHOWN ON BACK PELIGRO NO PONGA EN FUNCIONAMIENTO - ESTA ETIQUETA Y SEGURO DEBE SER SACADA SOLAMENTE POR LA PERSONA CITADA ATRAS, Back: "DANGER EQUIPMENT LOCKED OUT BY ____ DATE ____ PELIGRO EQUIPO ASEGURADO POR ___ FECHA ____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: "DANGER DO NOT OPERATE - THIS TAG & LOCK TO BE REMOVED ONLY BY PERSON SHOWN ON BACK PELIGRO NO PONGA EN FUNCIONAMIENTO - ESTA ETIQUETA Y SEGURO DEBE SER SACADA SOLAMENTE POR LA PERSONA CITADA ATRAS, Back: "DANGER EQUIPMENT LOCKED OUT BY ____ DATE ____ PELIGRO EQUIPO ASEGURADO POR ___ FECHA ____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PVT-1150
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details