Panduit Corp. Safety Tags PVT-1147

Description
Safety Tags, 5.75in x 3.25in, Front: "LADDER INSPECTION (CHECKLIST) ____ STEP ____ EXTENSION NO. ____ INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD - STEPS, RUNGS, UPRIGHTS & BRACES HINGES LOCKS & ROPE GENERAL - SEE OTHER SIDE", Back: LADDER INSPECTION - NOTES ____ DATE _____ BY _____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.
Description
Safety Tags, 5.75in x 3.25in, Front: "LADDER INSPECTION (CHECKLIST) ____ STEP ____ EXTENSION NO. ____ INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD - STEPS, RUNGS, UPRIGHTS & BRACES HINGES LOCKS & ROPE GENERAL - SEE OTHER SIDE", Back: LADDER INSPECTION - NOTES ____ DATE _____ BY _____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1147 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1147
Safety Tags PVT-1147
Safety Tags, 5.75in x 3.25in, Front: "LADDER INSPECTION (CHECKLIST) ____ STEP ____ EXTENSION NO. ____ INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD - STEPS, RUNGS, UPRIGHTS & BRACES HINGES LOCKS & ROPE GENERAL - SEE OTHER SIDE", Back: LADDER INSPECTION - NOTES ____ DATE _____ BY _____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: "LADDER INSPECTION (CHECKLIST) ____ STEP ____ EXTENSION NO. ____ INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD - STEPS, RUNGS, UPRIGHTS & BRACES HINGES LOCKS & ROPE GENERAL - SEE OTHER SIDE", Back: LADDER INSPECTION - NOTES ____ DATE _____ BY _____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Red/Black on White, Pack of 5.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PVT-1147
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Warning Signs - 7631557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 4.92 inches (125 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details