Panduit Corp. Safety Tags PVT-1145

Description
Safety Tags, 5.75in x 3.25in, Front: "FORKLIFT INSPECTION (CHECKLIST) ____ GAS ____ LP ____ ELECTRIC NO. ____ INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD (CHECKLIST) SEE OTEHR SIDE", Back: "FORKLIFT INSPECTION - NOTES _____ DATES ____ BY _____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marke, Black on Yellow, Pack of 5.
Description
Safety Tags, 5.75in x 3.25in, Front: "FORKLIFT INSPECTION (CHECKLIST) ____ GAS ____ LP ____ ELECTRIC NO. ____ INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD (CHECKLIST) SEE OTEHR SIDE", Back: "FORKLIFT INSPECTION - NOTES _____ DATES ____ BY _____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marke, Black on Yellow, Pack of 5.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1145 - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1145
Safety Tags PVT-1145
Safety Tags, 5.75in x 3.25in, Front: "FORKLIFT INSPECTION (CHECKLIST) ____ GAS ____ LP ____ ELECTRIC NO. ____ INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD (CHECKLIST) SEE OTEHR SIDE", Back: "FORKLIFT INSPECTION - NOTES _____ DATES ____ BY _____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marke, Black on Yellow, Pack of 5.

Safety Tags, 5.75in x 3.25in, Front: "FORKLIFT INSPECTION (CHECKLIST) ____ GAS ____ LP ____ ELECTRIC NO. ____ INSPECT UNIT CAREFULLY BEFORE SIGNING INSPECTION RECORD (CHECKLIST) SEE OTEHR SIDE", Back: "FORKLIFT INSPECTION - NOTES _____ DATES ____ BY _____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marke, Black on Yellow, Pack of 5.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PVT-1145
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details