Panduit Corp. Safety Tags PVT-1139-Q

Description
Safety Tags, 5.75in x 3.25in, Front: "SCAFOLD INSPECTION THIS SCAFFOLDING HAS BEEN CONSTRUCTED TO SUPPORT ____ CONSTRUCTION ____ MAINTENANCE INSPECTION IS REQUIRED _____ DAILY _____ WEEKLY _____ FALL ARREST PROTECTION EQUIPMENT IS REQUIRED BY TRAINED USERS REQUIRED INSPECTIONS BY COMPETENT PERSON: INITIALS / DATE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.
Description
Safety Tags, 5.75in x 3.25in, Front: "SCAFOLD INSPECTION THIS SCAFFOLDING HAS BEEN CONSTRUCTED TO SUPPORT ____ CONSTRUCTION ____ MAINTENANCE INSPECTION IS REQUIRED _____ DAILY _____ WEEKLY _____ FALL ARREST PROTECTION EQUIPMENT IS REQUIRED BY TRAINED USERS REQUIRED INSPECTIONS BY COMPETENT PERSON: INITIALS / DATE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1139-Q - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1139-Q
Safety Tags PVT-1139-Q
Safety Tags, 5.75in x 3.25in, Front: "SCAFOLD INSPECTION THIS SCAFFOLDING HAS BEEN CONSTRUCTED TO SUPPORT ____ CONSTRUCTION ____ MAINTENANCE INSPECTION IS REQUIRED _____ DAILY _____ WEEKLY _____ FALL ARREST PROTECTION EQUIPMENT IS REQUIRED BY TRAINED USERS REQUIRED INSPECTIONS BY COMPETENT PERSON: INITIALS / DATE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Safety Tags, 5.75in x 3.25in, Front: "SCAFOLD INSPECTION THIS SCAFFOLDING HAS BEEN CONSTRUCTED TO SUPPORT ____ CONSTRUCTION ____ MAINTENANCE INSPECTION IS REQUIRED _____ DAILY _____ WEEKLY _____ FALL ARREST PROTECTION EQUIPMENT IS REQUIRED BY TRAINED USERS REQUIRED INSPECTIONS BY COMPETENT PERSON: INITIALS / DATE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PVT-1139-Q
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 2141129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning sign
Features Adhesive Backed
Width 0.9843 inches (25 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details