Panduit Corp. Safety Tags PVT-1067-Q

Description
Safety Tags, 5.75in x 3.25in, Front: "CAUTION BARRICADE TAG REASON INSTALLED ____ BY ____ DATE ____ TIME ____ DESCRIPTION OF HAZARD _____ ", Back: "CAUTION BARRICADE TAG DO NOT REMOVE NOTIFY CONTACT PERSON FOR ENTRY INSTRUCTIONS CONACT NAME ____ DEPT ____ PHONE ____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.
Description
Safety Tags, 5.75in x 3.25in, Front: "CAUTION BARRICADE TAG REASON INSTALLED ____ BY ____ DATE ____ TIME ____ DESCRIPTION OF HAZARD _____ ", Back: "CAUTION BARRICADE TAG DO NOT REMOVE NOTIFY CONTACT PERSON FOR ENTRY INSTRUCTIONS CONACT NAME ____ DEPT ____ PHONE ____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Suppliers

Company
Product
Description
Supplier Links
Safety Tags - PVT-1067-Q - Panduit Corp.
Tinley Park, IL, USA
Safety Tags
PVT-1067-Q
Safety Tags PVT-1067-Q
Safety Tags, 5.75in x 3.25in, Front: "CAUTION BARRICADE TAG REASON INSTALLED ____ BY ____ DATE ____ TIME ____ DESCRIPTION OF HAZARD _____ ", Back: "CAUTION BARRICADE TAG DO NOT REMOVE NOTIFY CONTACT PERSON FOR ENTRY INSTRUCTIONS CONACT NAME ____ DEPT ____ PHONE ____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Safety Tags, 5.75in x 3.25in, Front: "CAUTION BARRICADE TAG REASON INSTALLED ____ BY ____ DATE ____ TIME ____ DESCRIPTION OF HAZARD _____ ", Back: "CAUTION BARRICADE TAG DO NOT REMOVE NOTIFY CONTACT PERSON FOR ENTRY INSTRUCTIONS CONACT NAME ____ DEPT ____ PHONE ____", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black on Yellow, Pack of 25.

Supplier's Site

Technical Specifications

  Panduit Corp.
Product Category Safety Labels and Signs
Product Number PVT-1067-Q
Product Name Safety Tags
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details