Safety Tags, 5.75in x 3.25in, Front: "DANGER LOCKED OUT DO NOT REMOVE - THIS LOCK TAG MAY ONLY BE REMOVED BY", Back: DANGER THIS ENERGY SOURCE HAS BEEN LOCKED OUT UNAUTHORIZED REMOVAL OF THIS LOCK TAG MAY RESULT IN IMMEDIATE DISCHARGE REMARKS: _______ SEE OTHER SIDE", Polyethylene Plastic is high-strength and resists chemicals, tears, and abrasions, Protects information from moisture, chemicals, dirt, and tampering, Mar-resistant, matte surface is easy to write on with pen or marker, Black/Red on White, Pack of 5.
"TAG 5.75""X3.25"" RED/BLACK/WHITE"
| Panduit Corp. | DigiKey | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | PVT-1057 | 298-10912-ND |
| Product Name | Safety Tags | Tags |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |